EN
  • EN
  • DE

AP1501-50T5G-U

Part No AP1501-50T5G-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3A TO220-5 / Switching Regulator IC Output TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number AP1501
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 759608-AP1501-50T5G-U
Ultra Librarian 3D Model Ultra Librarian AP1501-50T5G-U CAD Model

Description

Introducing the AP1501-50T5G-U from Diodes Incorporated

The AP1501-50T5G-U is a high-performance, adjustable and fixed voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is engineered to cater to a wide array of applications, ranging from consumer electronics to industrial systems, ensuring reliability and efficiency in power management solutions.

At the heart of the AP1501-50T5G-U is a powerful step-down switching regulator capable of delivering up to 5A of output current. The device operates at a fixed frequency of 150KHz which allows for a smaller-sized inductive component, providing a compact, space-saving solution for modern electronic applications. This characteristic makes the AP1501-50T5G-U an ideal choice for portable devices where space and power efficiency are critical.

The regulator can provide a wide range of output voltages, adjustable from 1.23V to 37V, which enables its use in versatile applications that require different voltage levels. Additionally, it can handle input voltages up to 40V, offering a sufficient margin for over-voltage events, thus enhancing system robustness.

One of the key features of the AP1501-50T5G-U is its built-in protection mechanisms. It includes thermal shutdown and current limit protection, ensuring the safety and longevity of both the regulator and the end application. The thermal shutdown feature prevents the device from overheating, while the current limit protection guards against overcurrent conditions that could potentially damage the circuit.

The AP1501-50T5G-U comes in a TO-220-5 package, which is known for its excellent thermal performance, making it suitable for applications that may experience elevated temperatures. The device also supports a wide operating temperature range, ensuring stable performance across various environmental conditions.

With its combination of adjustable output, robust protection features, and compact design, the AP1501-50T5G-U stands out as a versatile and reliable solution for your power regulation needs. Whether you're designing consumer electronics, communication devices, or industrial equipment, this voltage regulator from Diodes Incorporated is engineered to deliver the performance and durability required for today's demanding applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess