EN
  • EN
  • DE

AP1688MTR-G1

Part No AP1688MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description AC/DC, HIGH PF, HIGH EFFICIENCY, UNIVERSAL MAINS LED DRIVER CONTROLLER | IC LED DRIVER OFFLINE 300MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Minimum) 12V
Voltage - Supply (Maximum) 21V
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1145431-AP1688MTR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1688MTR-G1 CAD Model

Description

Introducing the AP1688MTR-G1 LED Driver IC from Diodes Incorporated

The AP1688MTR-G1 is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This driver IC is specifically tailored for driving single or multiple series of LEDs with high efficiency and reliability.

Key Features of the AP1688MTR-G1

  • Wide Input Voltage Range: The AP1688MTR-G1 operates on a broad input voltage range, making it versatile for various applications, including industrial lighting, commercial lighting, and residential lighting systems.
  • High Precision: It offers precise current regulation, which ensures consistent illumination and enhances the lifespan of the LEDs.
  • Power Factor Correction: With built-in Power Factor Correction (PFC), this IC meets the requirements for energy-efficient lighting solutions and reduces the total harmonic distortion (THD) in the power line.
  • Flexible Dimming Options: The device supports both analog and PWM dimming control methods, providing flexibility to achieve the desired brightness levels and energy savings.
  • Thermal Protection: The AP1688MTR-G1 includes over-temperature protection to safeguard the IC and the LEDs from thermal damage, ensuring a longer operational life.

Energy-Efficient and Cost-Effective Solution

As an energy-efficient solution, the AP1688MTR-G1 helps to reduce electricity consumption and operating costs. Its high integration level minimizes the need for external components, which reduces the overall bill of materials (BOM) cost and simplifies the design process for LED lighting systems.

Robust and Durable Design

Encased in a compact SOP-7 package, the AP1688MTR-G1 is designed for robustness and long-term durability. Its small footprint makes it an ideal choice for space-constrained applications while providing a high-performance solution for LED driving requirements.

Conclusion

The AP1688MTR-G1 from Diodes Incorporated represents a state-of-the-art solution for LED lighting systems, offering efficiency, precision, and reliability. Its comprehensive set of features ensures that it can meet the demands of a wide array of lighting applications, making it a top choice for designers looking to create high-quality, cost-effective, and energy-saving lighting products.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7133 $60.6305
200+ $0.5853 $117.0600
310+ $0.5670 $175.7700
425+ $0.5486 $233.1550
545+ $0.5304 $289.0680
730+ $0.4756 $347.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess