The AP2017H-1.2TRG1 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is designed to deliver a fixed output voltage of 1.2V with an input voltage range from 2.5V to 6V, making it an ideal choice for a wide array of electronic applications requiring stable and reliable power supply.
Key Features
- Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- High Output Accuracy: It offers an excellent output accuracy of ±1%, which is crucial for sensitive electronic circuits that demand precise voltage levels.
- Current Limit Protection: The AP2017H-1.2TRG1 comes with built-in current limit protection to safeguard the device and the load from excessive currents that could result in damage.
- Thermal Shutdown: Thermal shutdown functionality is also integrated to protect the regulator from overheating, thus enhancing its reliability and lifespan.
- Low Quiescent Current: It boasts a low quiescent current, which is beneficial for battery-powered devices as it helps in prolonging battery life.
- Package Options: The regulator is available in a small SOT-23 package, making it suitable for space-constrained applications.
Applications
The AP2017H-1.2TRG1 is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Wireless communication equipment
- Computer peripherals
- Power management circuits
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AP2017H-1.2TRG1 is manufactured with rigorous quality control processes to ensure that it meets the industry standards for performance and reliability. Customers can trust this regulator for their critical power management needs.