The AP2124K-2.8TRE1 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is designed to deliver a fixed output voltage of 2.8V with an output accuracy of ±1%, catering to a wide range of applications that require a stable and precise voltage supply.
Key Features
- Output Voltage: Fixed at 2.8V with excellent regulation.
- High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable and consistent performance for sensitive electronic circuits.
- Low Dropout: The low dropout voltage allows the regulator to maintain output voltage regulation with minimal difference between the input and output voltages, making it highly efficient for battery-powered devices.
- High Output Current: Capable of delivering up to 300mA of output current, making it suitable for a variety of low-power applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Current Limit Protection: Built-in current limit protection guards the device and the load from damage due to excessive current.
Applications
The AP2124K-2.8TRE1 is versatile and can be used in a broad spectrum of applications, including but not limited to:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN devices
- GPS receivers
- Other battery-powered devices
Package and Availability
This device is available in a compact SOT-25 package, which is ideal for space-constrained applications. The AP2124K-2.8TRE1 is also RoHS compliant and is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production requirements.
Conclusion
With its precision output, low dropout, and robust protection features, the AP2124K-2.8TRE1 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its compatibility with a wide range of applications makes it a versatile component in the electronics industry.