EN
  • EN
  • DE

AP2181MPG-13-01

Part No AP2181MPG-13-01
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case MSOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 709476-AP2181MPG-13-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2181MPG-13-01 CAD Model

Description

Product Overview: AP2181MPG-13-01 from Diodes Incorporated

The AP2181MPG-13-01 is a high-quality, single-channel current-limited integrated high-side power switch designed for USB and other hot-swap applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, this power switch is an essential component for modern electronic systems that require efficient power distribution and management.

Key Features

  • Current Limiting: The device provides precise current limiting to protect the host device from over-current conditions. It is capable of delivering a continuous current of up to 1A, making it suitable for a wide range of applications.
  • Over-Temperature Protection: With a built-in over-temperature protection feature, the AP2181MPG-13-01 ensures safe operation by shutting down the output when the junction temperature exceeds the thermal shutdown threshold.
  • Fast Response Time: The device offers a quick response time to fault conditions, thereby providing robust protection for sensitive components.
  • Reverse Current Blocking: This power switch prevents reverse current flow when the switch is turned off, safeguarding downstream components.
  • Controlled Rise Time: The AP2181MPG-13-01 minimizes inrush current during turn-on, which contributes to the reduction of EMI and surge impact on the power line.

Applications

The AP2181MPG-13-01 is versatile and can be used in various applications, including but not limited to:

  • USB peripherals and USB hubs
  • Hot-swap supplies
  • Portable electronic devices
  • Battery-charger circuits

Product Specifications

The device comes in a space-saving SOT-25 package and operates over a wide voltage range from 2.7V to 5.5V, making it ideal for low-voltage and battery-powered applications. It also features an active high enable input, allowing easy control of the power switch.

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability, and the AP2181MPG-13-01 is no exception. This product is designed to meet stringent industry requirements, ensuring long-term performance and reliability in your electronic designs.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Samsung
Lowest to $6.5223
Mini-Circuits
RF Transformer
Lowest to $5.7750
Freescale Semiconductor - NXP
Lowest to $4.3657
UTC
Lowest to $0.0622
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Samsung
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess