EN
  • EN
  • DE

AP3152FG-7

Part No AP3152FG-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 30mA
Frequency 1.2MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package DFN3030-12
Win Source Part Number 55043-AP3152FG-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3152FG-7 CAD Model

Description

Introducing the AP3152FG-7 from Diodes Incorporated

The AP3152FG-7 is a cutting-edge solution for high-efficiency power management, brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to the growing demands of energy-efficient and compact devices across various industries.

Key Features

  • High Efficiency: The AP3152FG-7 boasts an impressive efficiency rate, which is crucial for reducing power loss and improving the overall performance of the device it powers.
  • Low Standby Power: It is engineered to consume minimal power during standby, ensuring energy savings and longer battery life in portable applications.
  • Compact Design: The small form factor of the AP3152FG-7 makes it an ideal choice for space-constrained applications, allowing for more streamlined and lightweight designs.
  • Robust Output Current: This product is capable of delivering a stable and robust output current, which is essential for driving a wide range of electronic components.
  • Thermal Protection: With built-in thermal protection, the AP3152FG-7 ensures safe operation by preventing overheating, which can lead to device failure.

Applications

The versatility of the AP3152FG-7 allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Power supply units for computers and networking devices
  • LED lighting systems
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the AP3152FG-7 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Environmental Considerations

In alignment with contemporary environmental standards, the AP3152FG-7 is designed with eco-friendly considerations. It complies with RoHS directives, ensuring that it is free from hazardous substances and is safe for both consumers and the environment.

Whether for commercial or industrial use, the AP3152FG-7 from Diodes Incorporated stands as a robust, efficient, and reliable choice for your power management needs.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8083 $60.6225
175+ $0.6632 $116.0600
270+ $0.6426 $173.5020
375+ $0.6219 $233.2125
485+ $0.6011 $291.5335
645+ $0.5389 $347.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess