EN
  • EN
  • DE

AP3406K-ADJTRG1

Part No AP3406K-ADJTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.65A SYNC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 650mA
Frequency - Switching 1.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 051798-AP3406K-ADJTRG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3406K-ADJTRG1 CAD Model

Description

Diodes Incorporated AP3406K-ADJTRG1

The AP3406K-ADJTRG1 is a high-performance, adjustable output voltage, DC-DC step-down converter designed and manufactured by Diodes Incorporated. This versatile component is engineered to meet the stringent requirements of portable and space-constrained electronics, making it an ideal choice for a wide range of applications, such as mobile phones, tablets, and other battery-powered devices.

With its ability to provide an adjustable output voltage that ranges from as low as 0.6V to a maximum determined by the input voltage, the AP3406K-ADJTRG1 offers designers the flexibility to power various circuits requiring different voltage levels. This feature is particularly useful in multi-rail systems where precise voltage regulation is critical for optimal performance.

The device operates at a high switching frequency of 1.4MHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution. This high-frequency operation also translates to improved transient response and reduced output voltage ripple, ensuring stable and reliable power delivery to sensitive electronic components.

The AP3406K-ADJTRG1 incorporates several protection features to enhance system reliability. These include over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown (TSD). OCP safeguards the device and the load from excessive currents, UVLO ensures the converter operates at safe input voltage levels, and TSD protects against overheating, which could otherwise lead to component damage.

For increased energy efficiency, the AP3406K-ADJTRG1 features a low quiescent current and a pulse frequency modulation (PFM) mode that reduces switching losses at light loads. This makes the converter particularly suitable for battery-powered applications where extending battery life is crucial.

Available in a small SOT26 package, the AP3406K-ADJTRG1 is designed for easy integration into PCB layouts, minimizing the footprint on the board and allowing for high-density power solutions. With its combination of adjustable output, high efficiency, and compact size, the AP3406K-ADJTRG1 from Diodes Incorporated is a powerful and flexible component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5484 $66.8388
15+ $7.8344 $117.5160
23+ $7.5895 $174.5585
32+ $7.3446 $235.0272
41+ $7.0998 $291.0918
55+ $6.3652 $350.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess