EN
  • EN
  • DE

AP3608EM-G1

Part No AP3608EM-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED Driver 80 Segment 20-Pin SOIC Tube / IC LED DRIVER RGLTR DIM 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 4.2V
Maximum Supply Voltage 5.5V
Channel Output Current 100mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1017739-AP3608EM-G1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP3608E
Introduction Date October 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP3608EM-G1 CAD Model

Description

Product Overview: AP3608EM-G1

The AP3608EM-G1 is a high-performance, integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This IC is engineered to provide efficient and reliable power management solutions across a wide range of applications.

Key Features

  • Voltage Regulation: The AP3608EM-G1 offers precise voltage regulation, ensuring stable power supply to sensitive electronic components.
  • Power Efficiency: With its advanced design, this IC provides excellent power efficiency, which helps to minimize energy loss and heat generation, thus extending the life of the product.
  • Compact Footprint: The device comes in a small form factor, making it ideal for space-constrained applications without compromising on performance.
  • Robust Protection Features: It includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the electronic system from potential damage.

Applications

The AP3608EM-G1 is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer Peripherals
  • Power Supply Modules

Technical Specifications

Parameter Value Input Voltage Range Specified in the datasheet Output Voltage Specified in the datasheet Operating Temperature Specified in the datasheet Package Type EMSOP-8

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Diodes Incorporated.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3608EM-G1 is manufactured under strict quality control standards, ensuring it meets the reliability requirements for industrial and consumer applications.

For further information, sample requests, or to discuss bulk orders, interested parties are encouraged to contact Diodes Incorporated or an authorized distributor. The AP3608EM-G1 is a testament to Diodes Incorporated's dedication to providing innovative and dependable power management solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess