EN
  • EN
  • DE

AP431IAN1TR-G1

Part No AP431IAN1TR-G1
Manufacturer Diodes Incorporated
Catalog Custom Parts (0 - A)
Description Low Cathode Cureent Adjustable Precision Shunt Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150403-AP431IAN1TR-G1
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP431IAN1TR-G1 CAD Model

Description

Diodes Incorporated AP431IAN1TR-G1 Voltage Reference

The AP431IAN1TR-G1 from Diodes Incorporated is a high-performance adjustable precision shunt regulator. This device offers a solution for applications requiring a stable and precise reference voltage. With its three-terminal adjustable shunt design, the AP431IAN1TR-G1 ensures flexibility and ease of use in various circuits, including power supplies, battery chargers, and voltage monitoring systems.

Constructed with advanced silicon technology, this regulator features a low dynamic output impedance and a wide operating current range, making it a robust choice for demanding environments. The output voltage can be set to any value between 2.5V and 36V with the use of two external resistors. This versatility allows designers to tailor the voltage reference to the specific needs of their application.

The AP431IAN1TR-G1 offers excellent temperature stability and a typical temperature coefficient of only 50 ppm/°C, which ensures a consistent performance over a wide temperature range. The device also boasts a low output noise, contributing to its overall precision and reliability. Moreover, it is capable of sourcing up to 100mA of output current, providing ample drive capability for a variety of loads.

For safety and protection, the AP431IAN1TR-G1 includes a built-in thermal shutdown feature that prevents damage from overheating. Additionally, the device is offered in a small surface-mount SOT-23 package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design also ensures that it meets current environmental standards, making it a responsible choice for modern electronic designs.

Whether you're designing power supplies, portable devices, or precision instrumentation, the AP431IAN1TR-G1 from Diodes Incorporated is an excellent choice for a reliable and adjustable voltage reference. Its combination of flexibility, stability, and precision makes it a valuable component in any electronic system requiring a high-quality reference voltage.

For detailed specifications and application information, designers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated for the AP431IAN1TR-G1 voltage reference.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Voltage Multipliers Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess