EN
  • EN
  • DE
  • IT

AP431IBRTR-G1

Part No AP431IBRTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 100 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number AP431
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1381418-AP431IBRTR-G1
Ultra Librarian 3D Model Ultra Librarian AP431IBRTR-G1 CAD Model

Description

The AP431IBRTR-G1 is a high-performance adjustable precision shunt regulator designed and manufactured by Diodes Incorporated. This component is well-suited for a variety of applications that require precise voltage regulation, including power supplies, battery chargers, and voltage monitoring systems. The AP431IBRTR-G1 offers an output voltage that can be set to any value between 2.5V and 36V with an external resistor divider, providing flexibility for different design requirements.

Key Features

  • Precision Reference Voltage: The AP431IBRTR-G1 features a low output voltage temperature coefficient and excellent voltage accuracy, ensuring stable operation over a wide range of temperatures and conditions.
  • Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.2 ohms, this regulator provides stable reverse voltage, enhancing the performance of the overall circuit.
  • Adjustable Output Voltage: The output voltage is easily adjustable from 2.5V to 36V, allowing designers to tailor the component to specific application requirements.
  • Wide Operating Current Range: The device supports a wide operating current range from 1.0 mA to 100 mA, making it versatile for various applications.
  • Surface Mount Package: The AP431IBRTR-G1 comes in a small SOT-23 package, ideal for space-constrained applications.

Applications

The versatility of the AP431IBRTR-G1 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply systems
  • Battery chargers
  • Switching power supplies
  • Linear regulators
  • Adjustable power supplies
  • Instrumentation
  • Portable electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP431IBRTR-G1 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. The device's long-term stability and robustness make it a preferred choice for designers looking for a reliable voltage reference solution.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet provided by Diodes Incorporated for the AP431IBRTR-G1 adjustable precision shunt regulator.

You May Also Be Interested in

Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
Linear Technology
Precision Reference
Lowest to $5.6478
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1067 $50.1490
1,145+ $0.0876 $100.3020
1,770+ $0.0848 $150.0960
2,440+ $0.0821 $200.3240
3,150+ $0.0794 $250.1100
4,215+ $0.0712 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,648 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess