The AP63356QZV-7 is a state-of-the-art buck converter designed and manufactured by Diodes Incorporated, a leading company in high-quality semiconductor products. This highly efficient power management integrated circuit is tailored for compact and energy-sensitive applications across various industries.
Key Features
- High Efficiency: The AP63356QZV-7 boasts an exceptional energy conversion efficiency, which is critical for extending battery life in portable devices.
- Small Footprint: With its compact size, this buck converter is an excellent choice for space-constrained applications, allowing designers to minimize PCB layout space.
- Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for different power supply scenarios.
- Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing great flexibility in design.
- Thermal Protection: It includes features to protect against overheating, ensuring reliable operation under varying conditions.
- Low Standby Power: The low quiescent current reduces standby power consumption, contributing to the overall energy efficiency of the end product.
Applications
The AP63356QZV-7 is suitable for a wide array of applications, including but not limited to:
- Portable Electronics
- Wireless Networking Devices
- Power Supply Modules
- Consumer Electronics
- Industrial Control Systems
Technical Specifications
The technical specifications of the AP63356QZV-7 make it a robust choice for power conversion needs:
- Input Voltage Range: 3.8V to 32V
- Output Voltage Range: Adjustable
- Switching Frequency: 500kHz
- Operating Temperature Range: -40°C to 125°C
- Package: TSOT-23-8
For detailed information, datasheets, and support, customers are encouraged to visit Diodes Incorporated's official website or contact their local sales representative. The AP63356QZV-7 represents Diodes Incorporated's commitment to providing innovative, high-performance, and reliable semiconductor solutions.