EN
  • EN
  • DE

AP7173-FNG-7-01

Part No AP7173-FNG-7-01
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A ADJ LDO LINREG 0.8-5.5V DFN3030-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 220169-AP7173-FNG-7-01
Popularity Low
Supply and Demand Status Balance
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP7173-FNG-7-01 CAD Model

Description

Introducing the AP7173-FNG-7-01 from Diodes Incorporated

Diodes Incorporated presents the AP7173-FNG-7-01, a cutting-edge, high-performance low dropout regulator designed to deliver a continuous output current of up to 3A. This component is an ideal solution for systems that require a high level of power efficiency and reliability. The AP7173-FNG-7-01 is engineered to meet the rigorous demands of a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

The device operates over a wide input voltage range from 4.5V to 18V, making it extremely versatile for various power supply scenarios. The output voltage is adjustable from 0.923V to 15V, which allows for a high degree of flexibility in matching the power requirements of specific circuit designs. Furthermore, the AP7173-FNG-7-01 boasts excellent load and line regulation, ensuring stable performance even under dynamic operating conditions.

With a fast transient response and low dropout voltage, the AP7173-FNG-7-01 is capable of maintaining a consistent output even during sudden changes in load, which is critical for maintaining the integrity and stability of sensitive electronic circuits. The device's high efficiency is further complemented by its low quiescent current, which helps to minimize power losses and extend battery life in portable applications.

Safety is a paramount consideration in the design of the AP7173-FNG-7-01. The device includes multiple protection features such as over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO), ensuring that your electronics are safeguarded against a range of potential hazards. The thermal shutdown feature also contributes to the overall durability and longevity of the regulator by preventing overheating.

The AP7173-FNG-7-01 is available in a compact, thermally efficient PSOP-8 package, making it suitable for space-constrained applications. Its small footprint and low profile design allow for easy integration into PCB layouts without sacrificing performance.

For engineers and designers looking for a robust power management solution, the AP7173-FNG-7-01 from Diodes Incorporated offers the perfect blend of performance, versatility, and protection. Its advanced features and reliable operation make it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1328 $50.4640
920+ $0.1089 $100.1880
1,425+ $0.1055 $150.3375
1,960+ $0.1021 $200.1160
2,535+ $0.0987 $250.2045
3,390+ $0.0885 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess