EN
  • EN
  • DE

AP7201-1010FMG-7

Part No AP7201-1010FMG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V/1V 6DFN2018 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1V, 1V
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 45 µA
PSRR 78dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package U-DFN2018-6
Base Product Number AP7201
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348858-AP7201-1010FMG-7
Ultra Librarian 3D Model Ultra Librarian AP7201-1010FMG-7 CAD Model

Description

Product Overview: AP7201-1010FMG-7

The AP7201-1010FMG-7 is a sophisticated integrated circuit from Diodes Incorporated, renowned for its high performance and reliability in a variety of applications. This component is designed to cater to the needs of modern electronic systems, providing efficient power management and signal processing capabilities.

Key Features

  • High Efficiency: The AP7201-1010FMG-7 is engineered to deliver high-efficiency operation, which is crucial for minimizing power loss and heat generation in electronic devices.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to maintain sleek and compact product designs.
  • Robust Performance: With its robust construction, the AP7201-1010FMG-7 ensures reliable performance even under challenging conditions, contributing to the longevity and durability of the end product.
  • Versatility: This component is suitable for a wide range of applications, including but not limited to, power supply units, battery management systems, and signal processing units.
  • Easy Integration: The AP7201-1010FMG-7 is designed for easy integration into various circuit designs, simplifying the development process for engineers and designers.

Applications

The versatility of the AP7201-1010FMG-7 allows it to be used in numerous applications. It is particularly well-suited for:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Control Units
  • Medical Devices
  • Automotive Electronics

Technical Specifications

The technical specifications of the AP7201-1010FMG-7 are designed to meet the stringent requirements of modern electronic devices. It operates within a specified temperature range and adheres to industry standards for electronic components. The precise electrical characteristics are outlined in the datasheet provided by Diodes Incorporated.

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that comply with international standards. The AP7201-1010FMG-7 is manufactured in compliance with RoHS directives, ensuring that it meets environmental regulations and is free from hazardous substances.

For detailed information, including pin configurations, electrical characteristics, and packaging details, customers are encouraged to refer to the official datasheet and product documentation available from Diodes Incorporated.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess