EN
  • EN
  • DE

AP7332-1833W6-7

Part No AP7332-1833W6-7
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description DUAL 300mA LOW QUIESCENT CURRENT FAST TRANSIENT LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145957-AP7332-1833W6-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7332-1833W6-7 CAD Model

Description

Product Overview: AP7332-1833W6-7

The AP7332-1833W6-7 is a highly efficient, low dropout linear regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to deliver a continuous output current up to 300mA, making it an ideal solution for powering sensitive electronic devices where a stable and reliable power supply is essential.

Key Features

  • Output Voltage: The AP7332 provides a fixed output voltage of 1.8V, which is suitable for low-voltage applications in modern electronic circuits.
  • High Accuracy: It offers excellent load and line regulation with an accuracy of ±1%, ensuring a consistent power supply even under varying conditions.
  • Low Dropout: With a low dropout voltage, the AP7332-1833W6-7 ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC and the system under extreme conditions.
  • Current Limit: An in-built current limit feature protects the regulator and the load from damage due to overcurrent conditions.
  • Package: It comes in a small 6-pin SOT-26 package, which is ideal for space-constrained applications.

Applications

The AP7332-1833W6-7 linear regulator is versatile and can be used in a wide range of applications. Its performance characteristics make it suitable for:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Power management for consumer electronics
  • Computer peripherals
  • Medical devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AP7332-1833W6-7 is manufactured with this commitment in mind, ensuring reliability and performance for critical applications. With its robust feature set and Diodes Incorporated's reputation for quality, this linear regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess