EN
  • EN
  • DE

AS7812D-E1

Part No AS7812D-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1A 3-TERMINAL POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 220432-AS7812D-E1
Popularity Medium
Supply and Demand Status Balance
Introduction Date March 18, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AS7812D-E1 CAD Model

Description

Introducing the AS7812D-E1 Voltage Regulator from Diodes Incorporated

The AS7812D-E1 is a robust fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This linear voltage regulator provides a precise 12V output, making it an ideal component for a wide range of electronic devices that require stable and reliable power supply.

Key Features

  • Fixed Output Voltage: The AS7812D-E1 offers a steady 12V output, which is essential for circuits requiring a consistent voltage level for optimal operation.
  • High Output Current: Capable of delivering up to 1A of output current, this regulator can power a variety of components without the need for an additional heatsink under normal operating conditions.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is only slightly above the output voltage, thus minimizing power loss and improving efficiency.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat, ensuring long-term reliability and safety.
  • Short Circuit Protection: In the event of a short circuit, the AS7812D-E1 automatically shuts down, preventing potential harm to the regulator and the connected components.
  • No External Components Required: This voltage regulator functions optimally without the need for additional external components, simplifying design and reducing overall system cost.

Applications

The AS7812D-E1 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as televisions, radios, and computers
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices
  • Power supplies and adapters

Product Specifications

The AS7812D-E1 is offered in a TO-252 package, which is designed for surface mount technology (SMT) and is compatible with automated assembly processes. Its compact form factor makes it suitable for space-constrained applications. The device operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

With its combination of features, the AS7812D-E1 from Diodes Incorporated stands out as a dependable choice for designers and engineers looking to incorporate a stable and efficient power solution into their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess