EN
  • EN
  • DE

ATS276G-PG-B-B

Part No ATS276G-PG-B-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SDIP / Hall Effect Sensor 400mA Latch 5V/9V/12V/15V/18V 4-Pin SIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Function Latch
Technology Hall Effect
Polarization Unidirectional
Sensing Range 7mT Trip, -7mT Release
Test Condition 25°C
Operating Supply Voltage 3.5 V ~ 20 V
Maximum Supply Current 25mA
Output Type Open Collector
Operating Temperature Range -20°C ~ 85°C
Package 4-SIP
Manufacturer Package 4-SDIP
Win Source Part Number 769265-ATS276G-PG-B-B
Popularity Medium
Supply and Demand Status Limited
Family Name ATS276
Introduction Date November 26, 2001
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ATS276G-PG-B-B CAD Model

Description

Diodes Incorporated ATS276G-PG-B-B Overview

The ATS276G-PG-B-B from Diodes Incorporated is a high-performance, versatile Hall Effect Switch IC designed for a wide array of applications. This advanced sensor is engineered to detect magnetic flux intensity, making it ideal for position and speed sensing in various industrial and consumer products. With its compact size and robust design, the ATS276G-PG-B-B offers a reliable solution for designers looking to integrate magnetic sensing capabilities into their systems.

Key Features

  • High Sensitivity: The ATS276G-PG-B-B is capable of detecting low levels of magnetic flux, ensuring accurate operation even with weak magnetic fields.
  • Operational Stability: This device maintains consistent performance over a wide temperature range, making it suitable for challenging environmental conditions.
  • Chopper Stabilized Design: This feature reduces signal drift and enhances the accuracy of the sensor, providing stable readings over time.
  • Low Power Consumption: It is optimized for energy efficiency, which is critical for battery-powered applications.
  • Digital Output: The sensor provides a digital output signal, which simplifies integration with microcontrollers and digital circuits.

Applications

The versatility of the ATS276G-PG-B-B allows it to be used in various applications, including:

  • Automotive systems for position and speed sensing
  • Industrial automation for machine safety and process control
  • Consumer electronics where precise detection of movement is required
  • Robotics for accurate feedback on positioning

Product Specifications

The ATS276G-PG-B-B operates within a supply voltage range of 3.5V to 20V, making it compatible with many different power systems. It comes in a small, leaded package that allows for easy mounting on a printed circuit board. The device's output can directly interface with a variety of electronic components without the need for additional signal conditioning.

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the ATS276G-PG-B-B is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for products that require consistent and accurate magnetic sensing.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,258 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess