EN
  • EN
  • DE

AUR9705AUGD

Part No AUR9705AUGD
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC 6WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1V
Output Voltage MAX 3.3V
Output Current 1A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 80°C (TA)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WDFN (2x2)
Win Source Part Number 769360-AUR9705AUGD
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AUR9705AUGD CAD Model

Description

Introducing the AUR9705AUGD from Diodes Incorporated

The AUR9705AUGD is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance component is designed to cater to the demanding requirements of modern electronic devices. The AUR9705AUGD is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the efficiency and functionality of electronic products.

Key Features of the AUR9705AUGD

  • High Efficiency: The AUR9705AUGD boasts an exceptional efficiency rate, which is crucial for minimizing power loss and ensuring optimal performance in power-sensitive applications.
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Robust Power Handling: Designed to handle significant power levels, the AUR9705AUGD can easily manage the power requirements of various electronic devices without compromising on performance.
  • Thermal Management: The product features advanced thermal management capabilities, ensuring it operates within safe temperature ranges even under high-load conditions.
  • Flexibility: The AUR9705AUGD is versatile and can be used in a wide range of applications, from consumer electronics to industrial systems, thanks to its adaptable specifications.

Applications

The AUR9705AUGD from Diodes Incorporated is suitable for a multitude of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Portable electronic devices
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the AUR9705AUGD is no exception. Manufactured to the highest standards, this product ensures reliability and longevity, making it a trustworthy choice for engineers and designers looking to incorporate a robust component into their designs.

In summary, the AUR9705AUGD from Diodes Incorporated represents a blend of efficiency, compactness, and versatility. Its robust design and superior performance make it an excellent choice for a wide array of electronic applications, ensuring that it meets the needs of today's fast-paced technological advancements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess