Product Overview: TC1264-2.5VEB from Microchip Technology
The TC1264-2.5VEB is a high-performance, fixed output voltage regulator from Microchip Technology, specifically designed to deliver a continuous 2.5V output with an impressive 800mA of load current. This regulator stands out with its low dropout voltage and low noise operation, making it an ideal choice for sensitive analog and digital applications that require a stable power supply.
Key Features
- Output Voltage: Fixed 2.5V, catering to a wide range of low-voltage applications.
- High Output Current: Capable of supplying up to 800mA, suitable for both high-power and standard applications.
- Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
- Stable with Low ESR Capacitors: Compatible with low equivalent series resistance (ESR) capacitors, which reduces the output noise and enhances the reliability of the voltage supply.
- Overtemperature and Overcurrent Protection: Built-in safety features safeguard the device and the load from potential damage due to excessive heat or current.
- Low Power Consumption: Ideal for battery-operated devices due to its low quiescent current.
- Thermal Shutdown: Additional protection that prevents the device from overheating, ensuring long-term stability and performance.
Applications
The TC1264-2.5VEB is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable consumer electronics
- Microcontroller power supplies
- Linear power regulators for digital applications
- Point-of-load (POL) modules
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the TC1264-2.5VEB is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various conditions and applications. Whether you're developing a new product or upgrading an existing system, the TC1264-2.5VEB is a dependable choice for your voltage regulation needs.