EN
  • EN
  • DE

AZ1086H-1.5TRE1

Part No AZ1086H-1.5TRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 1.5A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 221800-AZ1086H-1.5TRE1
Popularity Low
Supply and Demand Status Balance
Family Name AZ1086
Introduction Date October 28, 2008
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ1086H-1.5TRE1 CAD Model

Description

Introducing the AZ1086H-1.5TRE1 Voltage Regulator by Diodes Incorporated

Diodes Incorporated presents the AZ1086H-1.5TRE1, a high-performance low-dropout voltage regulator designed to deliver a continuous 1.5A of output current. This component is an ideal solution for a wide range of applications, including but not limited to consumer electronics, industrial hardware, and telecommunication systems.

The AZ1086H-1.5TRE1 operates at a nominal voltage output of 1.5V, which is a common requirement for many digital circuits and microprocessors. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving system efficiency.

With its robust thermal performance and a wide operating temperature range, the AZ1086H-1.5TRE1 is designed to withstand harsh conditions and maintain stable performance. The device features built-in current limiting and thermal shutdown protection, safeguarding your application from over-current and overheating scenarios.

Key Features of the AZ1086H-1.5TRE1:

  • Output Current: 1.5A
  • Output Voltage: 1.5V
  • Low Dropout Voltage
  • Excellent Line and Load Regulation
  • Current Limiting and Thermal Shutdown Protection
  • Wide Operating Temperature Range
  • TO-252 Package for Efficient Heat Dissipation

The device comes in a TO-252 package, which is known for its efficient heat dissipation properties. This package allows the AZ1086H-1.5TRE1 to maintain optimal performance without the need for additional complex cooling systems.

Whether you're designing power supplies, portable devices, or complex digital systems, the AZ1086H-1.5TRE1 from Diodes Incorporated offers the reliability and performance needed to ensure stable voltage regulation. Its combination of features makes it an excellent choice for engineers looking to enhance the efficiency and longevity of their electronic designs.

For detailed specifications, application notes, and more information, visit the Diodes Incorporated website or contact your local distributor. Incorporate the AZ1086H-1.5TRE1 into your design to leverage the quality and performance Diodes Incorporated is known for.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess