EN
  • EN
  • DE

AZ324MTR-E1

Part No AZ324MTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LOW POWER QUAD OPERATIONAL AMPLIFIERS / Op Amp Quad Low Power Amplifier ±9V/18V 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228394-AZ324MTR-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AZ324
Introduction Date June 08, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ324MTR-E1 CAD Model

Description

The AZ324MTR-E1 is a high-performance, quad operational amplifier integrated circuit (IC) designed and manufactured by Diodes Incorporated. This IC is a part of the precision amplifier product family and is known for its low power consumption, stability, and accuracy, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Power Consumption: The AZ324MTR-E1 is designed to operate with minimal power requirements, which helps to extend battery life in portable devices and reduces power costs in stationary applications.
  • High Gain Bandwidth: With a gain bandwidth product typically at 1MHz, this operational amplifier is capable of handling a wide range of frequencies, making it suitable for audio, filtering, and signal conditioning applications.
  • Input Offset Voltage: The device features a low input offset voltage, which ensures high accuracy in amplification and makes it suitable for precision applications.
  • Large Output Voltage Swing: The AZ324MTR-E1 can provide a large output voltage swing close to the power supply rails, which is beneficial for driving a wide range of loads.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 3V to 32V (or ±1.5V to ±16V for dual supplies), offering flexibility in various circuit designs.

Applications

The versatility of the AZ324MTR-E1 makes it suitable for a variety of applications, including:

  • Audio processing equipment
  • Signal conditioning circuits
  • Analog filters
  • Data acquisition systems
  • Battery-powered devices
  • Power supply control

Package and Quality

The AZ324MTR-E1 is available in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The product adheres to Diodes Incorporated's commitment to high-quality standards, ensuring reliability and performance consistency.

Conclusion

Overall, the AZ324MTR-E1 from Diodes Incorporated is a highly reliable and efficient solution for designers looking to incorporate a quad operational amplifier into their systems. Its combination of low power consumption, wide bandwidth, and precision makes it a valuable component in both commercial and industrial applications.

You May Also Be Interested in

KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
ON Semiconductor
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess