EN
  • EN
  • DE

AZ78L05HTR-G1

Part No AZ78L05HTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 1.6V at 40mA (Typ)
Current - Output 100mA
Current - Quiescent (Iq) 5mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805668-AZ78L05HTR-G1
Ultra Librarian 3D Model Ultra Librarian AZ78L05HTR-G1 CAD Model

Description

The AZ78L05HTR-G1 is a high-quality voltage regulator component manufactured by Diodes Incorporated, a trusted name in the semiconductor industry. This device is designed to provide a fixed linear voltage regulation, making it an essential component for a wide range of electronics applications where a stable 5V power supply is required.

Key Features

  • Output Voltage: The regulator provides a precise 5V output, which is crucial for sensitive electronics that require consistent power to operate correctly.
  • High Efficiency: This component is designed for high-efficiency operations, thereby reducing the heat generated and improving the overall performance of the electronic device.
  • Low Dropout Voltage: The AZ78L05HTR-G1 offers a low dropout voltage, which means it can maintain regulation with a minimal difference between the input and output voltages.
  • Thermal Protection: It includes built-in thermal shutdown features to protect the device from overheating, ensuring long-term reliability and safety.
  • Current Limiting: The integrated current limiting functionality prevents damage to the regulator and the load in the event of a fault or an overload condition.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, making it suitable for various environments and applications.

Applications

The AZ78L05HTR-G1 is versatile and can be used in numerous applications, including:

  • Consumer Electronics
  • Computer Peripherals
  • Power Management Systems
  • Automotive Electronics
  • Telecommunication Devices

Package and Availability

This voltage regulator is available in a surface-mount package, which allows for compact and efficient design layouts. The AZ78L05HTR-G1 is also available in tape and reel packaging, which facilitates automated assembly processes, making it an excellent choice for mass production.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ78L05HTR-G1 is no exception. It is manufactured to meet high industry standards, ensuring both performance and durability for the end user.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess