EN
  • EN
  • DE

BAT46WQ-7

Part No BAT46WQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818769-BAT46WQ-7
Ultra Librarian 3D Model Ultra Librarian BAT46WQ-7 CAD Model

Description

Diodes Incorporated BAT46WQ-7 Schottky Barrier Diode

The BAT46WQ-7 is a high-quality Schottky barrier diode from Diodes Incorporated, renowned for its low forward voltage drop and fast switching capabilities. This diode is specially designed to meet the requirements of a wide range of electronic applications, where efficient energy conversion and reliability are paramount.

This diode comes in a compact SOD-123 package, which is designed for surface-mount applications. It is characterized by its single configuration and features a repetitive peak reverse voltage of 100V. With its small form factor, the BAT46WQ-7 is ideal for high-density circuit designs where space is at a premium.

One of the key attributes of the BAT46WQ-7 is its low forward voltage drop, typically around 0.38V at IF = 10mA. This attribute makes it highly efficient for applications such as low-voltage rectification, freewheeling, and polarity protection. The diode's low power loss and high efficiency are critical for power-sensitive designs, ensuring minimal impact on the overall energy consumption of the system.

The BAT46WQ-7 also boasts a fast switching speed, which is essential for high-frequency applications. This feature allows the diode to switch on and off rapidly, making it suitable for use in switch-mode power supplies, converters, and high-frequency rectification circuits. Its fast response time is crucial in minimizing switching losses and improving the overall performance of the circuit.

To ensure maximum reliability, the BAT46WQ-7 is designed to handle a continuous forward current of 150mA, with a peak forward surge current of 2A. This robust performance makes it a reliable choice for demanding applications that require a diode capable of withstanding high transient currents.

Moreover, the BAT46WQ-7 is RoHS compliant, meaning it meets the restrictions for the use of certain hazardous substances in electrical and electronic equipment. This compliance is essential for manufacturers who are keen on adhering to environmental regulations and promoting sustainability in their products.

In summary, the BAT46WQ-7 Schottky barrier diode from Diodes Incorporated is an excellent choice for engineers looking for a diode that offers a balance between efficiency, speed, and reliability. Its compact design, low forward voltage drop, and fast switching speed make it versatile for a variety of applications, while its robust construction ensures long-term reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0951 $58.0110
1,480+ $0.0781 $115.5880
2,295+ $0.0757 $173.7315
3,155+ $0.0732 $230.9460
4,085+ $0.0707 $288.8095
5,465+ $0.0634 $346.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,160 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess