EN
  • EN
  • DE

BC81716TA

Part No BC81716TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 50 V
Collector Emitter Voltage (VCEO) 45 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 200 MHz
Height 1 mm
Lead Free Yes
Length 3.05 mm
Max Collector Current 500 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1048391-BC81716TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC81716TA CAD Model

Description

Diodes Incorporated BC817-16TA - NPN Bipolar Transistor

The BC817-16TA from Diodes Incorporated is a versatile NPN bipolar (BJT) transistor, a fundamental component widely employed in electronic circuits for amplification and switching applications. This small-signal transistor is designed to deliver reliable performance in a variety of commercial and industrial devices.

With its compact SOT-23 surface-mount package, the BC817-16TA is optimized for space-constrained applications, making it an ideal choice for modern compact electronic assemblies. The device features a collector-emitter voltage (VCEO) of 45V and a collector current (IC) of up to 500mA, which enables it to handle moderate power levels in a small footprint.

The BC817-16TA also boasts a collector-base voltage (VCBO) of 50V and an emitter-base voltage (VEBO) of 5V. Its gain bandwidth product (fT) is 100MHz, providing sufficient frequency response for a wide range of applications. The hFE (DC current gain) of the BC817-16TA ranges from 100 to 250, ensuring a consistent and predictable amplification factor which is crucial for circuit design accuracy.

For protection and stability, the BC817-16TA incorporates integrated features such as a built-in bias resistor network. This not only simplifies circuit design by reducing component count but also enhances performance by providing precise biasing of the transistor. Moreover, the device is characterized by its low noise figure, making it suitable for audio amplification and sensitive signal processing tasks.

Environmental sustainability is considered in the design of the BC817-16TA, which is RoHS compliant, ensuring that it meets the European Union’s restrictions on hazardous substances. This compliance facilitates the use of the transistor in products sold in regions with strict environmental regulations.

In summary, the Diodes Incorporated BC817-16TA NPN bipolar transistor is a reliable and efficient solution for designers looking to implement amplification or switching in their electronic circuits, with its compact size, robust performance, and environmentally conscious design.

You May Also Be Interested in

Intel
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess