EN
  • EN
  • DE

BC847BFAQ-7B

Part No BC847BFAQ-7B
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR X2-DF / 45V NPN SMALL SIGNAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) at Ib, Ic 300mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 200 at 2mA, 5V
Power - Max 435mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 3-XFDFN
Supplier Device Package X2-DFN0806-3
Manufacturer Pack Quantity 10,000
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801397-BC847BFAQ-7B
Ultra Librarian 3D Model Ultra Librarian BC847BFAQ-7B CAD Model

Description

Diodes Incorporated BC847BFAQ-7B Transistor

The BC847BFAQ-7B, a high-quality NPN bipolar junction transistor (BJT) from Diodes Incorporated, is an essential component for electronic enthusiasts and professionals alike. This versatile transistor is designed to offer excellent performance in a wide range of applications, making it a go-to choice for designers and engineers in the electronics industry.

Key Features

  • Transistor Type: The BC847BFAQ-7B is an NPN transistor, which is commonly used for amplification and switching purposes.
  • Package: It comes in a space-saving SOT-23 package, which is ideal for compact circuit designs.
  • Current Rating: This transistor can handle a continuous collector current (Ic) of 100mA, providing sufficient drive capability for many applications.
  • Voltage Ratings: With a collector-emitter voltage (Vceo) of 45V and a collector-base voltage (Vcbo) of 50V, it can be used in circuits with moderate voltage requirements.
  • Gain Bandwidth Product: It boasts a gain bandwidth product (fT) of 100MHz, ensuring good frequency response for amplification purposes.
  • DC Current Gain: The BC847BFAQ-7B has a DC current gain (hFE) range from 200 to 450, providing reliable and consistent performance.
  • Low Noise: It is designed to exhibit low noise figures, making it suitable for audio amplifiers and other sensitive applications.
  • RoHS Compliant: The component complies with RoHS standards, ensuring that it meets environmental and safety regulations by avoiding hazardous substances.

Applications

The BC847BFAQ-7B is widely used in various electronic circuits. Its applications include:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Voltage regulation circuits
  • Low-power consumption devices

With its excellent performance characteristics and versatile nature, the BC847BFAQ-7B from Diodes Incorporated is an indispensable component for projects requiring a reliable NPN transistor. Whether for prototyping or mass production, this transistor is sure to meet the needs of a diverse array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0746 $50.3550
1,435+ $0.0698 $100.1630
2,230+ $0.0674 $150.3020
3,195+ $0.0626 $200.0070
4,155+ $0.0602 $250.1310
5,195+ $0.0578 $300.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316,263 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess