EN
  • EN
  • DE

BF620TA

Part No BF620TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Trans GP BJT NPN 300V 0.05A 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Collector Base Voltage (VCBO) 300 V
Collector Emitter Voltage (VCEO) 300 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 100 MHz
Max Collector Current 50 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 1 W
Min Operating Temperature -65 °C
Polarity NPN
RoHS Non-Compliant
Win Source Part Number 1006291-BF620TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF620TA CAD Model

Description

The BF620TA is a high-performance NPN bipolar junction transistor (BJT) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is housed in a compact SOT-23 package, making it suitable for surface-mount technology (SMT) applications where space is at a premium.

Key Features

  • Versatile Applications: The BF620TA is designed for high-frequency operation, making it an ideal choice for a variety of applications, including RF amplifiers, mixers, and oscillators in telecommunications, as well as in signal processing circuits.
  • High Transition Frequency: With a transition frequency (fT) of 8 GHz, this transistor is capable of handling high-frequency signals, ensuring minimal signal degradation and excellent performance in high-speed circuits.
  • Low Noise Figure: The low noise figure of the BF620TA makes it particularly suitable for applications where signal integrity is crucial, such as in sensitive audio and RF receivers.
  • Robust Performance: The device offers a collector-emitter voltage (VCEO) of 20 V, ensuring reliable operation even under stressful conditions.
  • Energy Efficiency: Its energy-efficient design leads to reduced power consumption, which is beneficial for portable and battery-powered devices.

Product Specifications

Parameter Value
Package Type SOT-23
Transistor Polarity NPN
Collector-Emitter Voltage VCEO Max 20 V
Transition Frequency fT 8 GHz
Power Dissipation 250 mW

Applications

The BF620TA transistor is designed for general-purpose and high-frequency applications. It is particularly well-suited for use in RF circuits, such as amplifiers and oscillators, in both consumer and industrial electronics. Its low noise characteristics also make it an excellent choice for audio applications, ensuring clear sound reproduction.

With its robust construction and high-frequency capabilities, the BF620TA from Diodes Incorporated is a reliable and versatile component for designers looking to optimize their electronic circuits with minimal signal loss and maximum efficiency.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess