EN
  • EN
  • DE

BS170PSTZ

Part No BS170PSTZ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 0.27A 3-Pin E-Line Ammo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92-3
Continuous Drain Current (ID) 270 mA
Current Rating 270 mA
Drain to Source Breakdown Voltage 60 V
Drain to Source Resistance 5 Ω
Drain to Source Voltage (Vdss) 60 V
Element Configuration Single
Gate to Source Voltage (Vgs) 20 V
Height 4.01 mm
Input Capacitance 60 pF
Lead Free Yes
Length 4.77 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 625 mW
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 1
Packaging Bulk
Power Dissipation 625 mW
Rds On Max 5 Ω
RoHS Compliant
Voltage Rating (DC) 60 V
Weight 453.59237 mg
Width 2.41 mm
Win Source Part Number 1049651-BS170PSTZ
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BS170PSTZ CAD Model

Description

The BS170PSTZ is a high-performance N-Channel MOSFET from the renowned semiconductor manufacturer, Diodes Incorporated. Designed for efficient power management and signal processing in a wide range of electronic applications, this MOSFET features a compact design and robust capabilities, making it a preferred choice for engineers and designers alike.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: TO-92
  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 500mA
  • Power Dissipation (P<sub>D): 830mW
  • R<sub>DS(on): Low on-resistance
  • Gate-Source Voltage (V<sub>GS): ±20V

The BS170PSTZ MOSFET is engineered to deliver high-speed switching performance with low on-resistance, which minimizes power loss and improves overall efficiency. This makes it an ideal choice for power conversion circuits, motor control applications, and as a switch in various electronic devices.

Applications

Thanks to its versatile characteristics, the BS170PSTZ can be utilized in a multitude of applications, including:

  • Power Management Solutions
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Circuits
  • Load/Power Switching
  • Telecommunication Systems
  • Computing Devices

With its TO-92 package, the BS170PSTZ is not only easy to handle but also ensures a simplified PCB layout. The package is conducive to good heat dissipation, which, combined with its inherent thermal stability, contributes to reliable performance even under demanding conditions.

Diodes Incorporated's commitment to quality is evident in the BS170PSTZ, which is designed to meet the stringent requirements of modern electronic systems. Whether you're designing a new system or upgrading an existing one, the BS170PSTZ N-Channel MOSFET is a solid choice for efficient and reliable operation.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess