EN
  • EN
  • DE

BSS138DWQ-7

Part No BSS138DWQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2NCH 50V 200MA SOT363 / Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) @ 25°C 200mA
Rds On (Max) @ Id, Vgs 3.5Ohm @ 220mA, 10V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Input Capacitance (Ciss) (Max) @ Vds 50pF @ 10V
Power - Max 200mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BSS138
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BSS138DWQ-7-ND,BSS138DWQ-7DITR,BSS138DWQ-7DICT,BSS138DWQ-7DIDKR
Standard Package 3,000
Win Source Part Number 1324652-BSS138DWQ-7
Ultra Librarian 3D Model Ultra Librarian BSS138DWQ-7 CAD Model

Description

Overview of BSS138DWQ-7 Dual N-Channel MOSFET

The BSS138DWQ-7 from Diodes Incorporated is a high-performance, dual N-Channel MOSFET that offers efficient power control and switching in a compact form factor. This product is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronic applications.

Key Features

  • Low On-Resistance: The BSS138DWQ-7 is designed with low on-resistance, which ensures minimal power loss during operation, leading to higher efficiency in your circuit designs.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed applications, enabling quick response times and improved performance.
  • Dual MOSFET Configuration: The integration of two N-Channel MOSFETs in a single package allows for more compact designs, reducing the overall footprint on the PCB and simplifying the circuit layout.
  • ESD Protection: The built-in ESD protection feature safeguards the device against electrostatic discharges, enhancing its reliability and longevity in sensitive applications.
  • Low Threshold Voltage: The low threshold voltage of the BSS138DWQ-7 ensures that it can be driven by low-voltage logic signals, making it compatible with a wide range of control circuits.

Applications

The BSS138DWQ-7 is versatile and can be used in various applications, including:

  • Power management circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits
  • Logic level translation

Package and Quality Assurance

The BSS138DWQ-7 is available in a space-saving SOT-363 package, which is suitable for automated assembly processes and ideal for high-density mounting on PCBs. Diodes Incorporated ensures that this product meets stringent quality standards, offering reliability and performance that designers and engineers can trust for their critical applications.

Conclusion

With its dual N-Channel configuration, low on-resistance, and high-speed switching, the BSS138DWQ-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power control systems. Its compatibility with low-voltage logic signals and ESD protection feature further enhances its utility in a broad range of electronic products.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess