EN
  • EN
  • DE

BSS84-13-F

Part No BSS84-13-F
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Trans MOSFET P-CH 50V 0.13A 3-Pin SOT-23 T/R / P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1154955-BSS84-13-F
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BSS84
Introduction Date October 21, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BSS84-13-F CAD Model

Description

The BSS84-13-F from Diodes Incorporated is a P-Channel enhancement mode Field-Effect Transistor (FET) designed for high-performance, low-power applications. This small-signal MOSFET is housed in a compact SOT-23 package, making it ideal for space-constrained designs. The device is characterized by its low on-resistance and minimal gate threshold voltage, which make it an excellent choice for power management tasks in portable electronics, as well as for switch and amplifier applications.

Key Features

  • Low On-Resistance: The BSS84-13-F boasts a very low static drain-source on-resistance of 10 Ohms, which translates to reduced power loss and improved efficiency in operation.
  • High Power Dissipation: With a power dissipation of 350 mW, this MOSFET can handle a reasonable amount of power, making it suitable for a variety of light to medium power applications.
  • Gate-Source Voltage: It supports a ±8V gate-source voltage, providing a wide range for gate drive voltages to accommodate different circuit designs.
  • Drain-Source Voltage: The device can sustain a drain-source voltage (Vds) of -50V, ensuring robust performance even under high voltage conditions.
  • Continuous Drain Current: It can deliver a continuous drain current (Id) of -130 mA, sufficient for numerous low-power tasks.

Applications

The BSS84-13-F is versatile and can be used in a variety of applications, including:

  • Load/Power Switching
  • Battery Management Systems
  • DC/DC Converters
  • Power Amplification Stages
  • Portable Devices
  • Motor Drive Controls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BSS84-13-F is no exception. The device is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. Its high reliability is backed by rigorous testing protocols, making it a dependable choice for both commercial and industrial applications.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,675+ $0.0299 $50.0825
4,070+ $0.0246 $100.1220
6,305+ $0.0238 $150.0590
8,700+ $0.0230 $200.1000
11,215+ $0.0223 $250.0945
15,000+ $0.0200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 1675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess