EN
  • EN
  • DE

BSS8402DW-7

Part No BSS8402DW-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 60V/50V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Discontinued
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V, 50V
Current - Continuous Drain (Id) @ 25°C 115mA, 130mA
Rds On (Max) @ Id, Vgs 7.5Ohm @ 50mA, 5V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Input Capacitance (Ciss) (Max) @ Vds 50pF @ 25V
Power - Max 200mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BSS8402
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 572266-BSS8402DW-7
Ultra Librarian 3D Model Ultra Librarian BSS8402DW-7 CAD Model

Description

Introducing the BSS8402DW-7 Dual P-Channel MOSFET by Diodes Incorporated

The BSS8402DW-7 is a high-performance, dual P-Channel MOSFET from Diodes Incorporated, designed to provide efficient power management solutions for a wide range of applications. This small-signal field-effect transistor is a part of Diodes Incorporated's extensive MOSFET product line, offering the perfect blend of low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The BSS8402DW-7 boasts an exceptionally low on-resistance, which translates to reduced power losses and improved overall efficiency in circuits.
  • Dual MOSFET Configuration: This device features two P-Channel MOSFETs in a single package, saving valuable board space and simplifying design in applications requiring complementary drive or back-to-back switch configurations.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET enables high-frequency operation, making it ideal for power management tasks in modern electronic devices.
  • Power SOT-363 Package: Encased in a compact SOT-363 package, the BSS8402DW-7 is not only space-efficient but also offers excellent thermal performance.

Applications

The versatility of the BSS8402DW-7 allows it to be integrated into various applications, including:

  • Power Management Circuits
  • Load/Charge Switches
  • Battery Operated Devices
  • DC-DC Converters
  • Portable Electronics
  • Motor Drive Controls

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the BSS8402DW-7 is no exception. It is designed to meet the rigorous standards required in industrial and consumer electronic devices, ensuring dependable performance even under challenging conditions.

Environmental Considerations

With environmental concerns in mind, the BSS8402DW-7 complies with RoHS directives, making it a suitable choice for eco-friendly and green product designs. Its low power consumption and efficient operation contribute to energy savings and a reduced carbon footprint for electronic devices.

In conclusion, the BSS8402DW-7 from Diodes Incorporated is a dual P-Channel MOSFET that stands out for its low on-resistance, high-speed switching, and compact packaging. Whether for power management, portable electronics, or motor controls, this MOSFET is engineered to enhance performance and reliability in a broad spectrum of applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess