EN
  • EN
  • DE

BZX84C12-13-01-F

Part No BZX84C12-13-01-F
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109292-BZX84C12-13-01-F
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX84C12-13-01-F CAD Model

Description

The BZX84C12-13-01-F is a robust surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This product is a testament to Diodes Incorporated's commitment to providing high-quality components for voltage regulation and protection applications across various electronic circuits.

Key Features

  • Zener Voltage: The BZX84C12-13-01-F offers a nominal Zener voltage of 12V, making it suitable for a wide range of stabilization and clipping applications where precise voltage control is essential.
  • Power Dissipation: With a power dissipation of 350mW, this component can withstand moderate levels of power without compromising its performance or reliability.
  • Package: Enclosed in a compact SOT-23 package, the BZX84C12-13-01-F is designed for space-constrained applications, providing excellent power density and ease of integration into various circuit designs.
  • Operating Temperature Range: It operates efficiently across a broad temperature range from -55°C to +150°C, ensuring stability and functionality in diverse operating conditions.
  • Tolerance: The Zener diode features a standard tolerance of ±5%, allowing for predictable performance and ease of design in voltage regulation scenarios.

Applications

The BZX84C12-13-01-F is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Clipping and clamping circuits
  • Switching power supplies
  • Industrial electronics

Quality and Reliability

Diodes Incorporated ensures that the BZX84C12-13-01-F meets stringent quality standards. Each component undergoes rigorous testing to guarantee performance under specified conditions. The device's reliability is further supported by its compliance with RoHS environmental standards, indicating that it is free of hazardous substances and suitable for use in environmentally sensitive applications.

With its combination of efficiency, durability, and precision, the BZX84C12-13-01-F Zener diode is an excellent choice for designers looking to incorporate reliable voltage regulation into their electronic projects.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
AVX Corp/Kyocera Corp
Lowest to $0.9794
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
TDK Corporation
Lowest to $0.0244
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess