Product Overview: DDC122LH-7 - Diodes Incorporated
The DDC122LH-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is tailored for power switching applications and is known for its efficiency and reliability.
Key Features
- Low On-Resistance: The DDC122LH-7 features a low on-resistance, which significantly reduces power loss and improves overall efficiency in electronic circuits.
- High-Speed Switching: Engineered for fast switching applications, this dual N-channel MOSFET ensures high-speed operation, which is crucial for modern electronic devices.
- Dual MOSFET Configuration: The integration of two MOSFETs in a single package allows for compact circuit designs, saving space and reducing component count.
- Lead-Free and RoHS Compliant: This product meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a wide range of eco-friendly applications.
Applications
The DDC122LH-7 is ideal for a variety of applications that demand high efficiency and power density. It is commonly used in:
- Power Management Solutions
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Motor Control Circuits
Technical Specifications
The DDC122LH-7 boasts an impressive set of technical specifications:
- Voltage Rating (V<sub>DS): 20V
- Continuous Drain Current (I<sub>D): 6.5A
- Power Dissipation (P<sub>D): 1.25W
- Operating Temperature Range: -55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DDC122LH-7 is subjected to rigorous testing and quality control procedures, ensuring that it performs to the specifications under a wide range of conditions.
Ordering Information
For purchasing and further information regarding the DDC122LH-7, customers can contact Diodes Incorporated or an authorized distributor. The product is available in a compact SOT-23 package, which is suitable for automated assembly processes.