The BSZ035N03L is an N-Channel enhancement mode MOSFET from Infineon Technologies, designed for high-efficiency power conversion and load switching applications. Utilizing advanced trench technology, this MOSFET offers a combination of low on-resistance, fast switching speeds, and robust performance.
Applications
- Synchronous rectification in DC-DC converters
- Load switching
- Motor control
- Power management systems
- Battery-powered applications
Features
- N-Channel Enhancement Mode MOSFET
- Low on-resistance (RDS(on))
- Logic level gate drive
- Fast switching speed
- Avalanche rated
Benefits
- High efficiency in power conversion
- Reduced power loss
- Simplified gate drive implementation
- Minimal switching losses
- Robust operation in demanding environments
Additional Details
The BSZ035N03L typically comes in a SOT-223 package suitable for surface mount technology and efficient heat dissipation. Key specifications include a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of approximately 27A, and a typical on-resistance (RDS(on)) of 3.5 mΩ at a gate-source voltage (VGS) of 10V. The logic-level gate drive ensures compatibility with microcontrollers and other low-voltage logic devices. The fast switching capability makes it suitable for high-frequency power conversion applications. The avalanche rating enhances the device's robustness against voltage transients. This MOSFET is also RoHS compliant, aligning with environmental regulations. Its design is optimized for synchronous rectification, improving the efficiency of DC-DC converters.