The DDTA114TKA from Diodes Incorporated is a PNP digital transistor that is designed to simplify circuit design and streamline the manufacturing process for mass production. This robust transistor is part of the DDTA series, which is renowned for its high-quality performance and reliability in various electronic applications.
Key Features
- Built-in Biasing Resistors: The DDTA114TKA comes with integrated biasing resistors, which significantly reduces component count in digital logic circuits. This integration facilitates a more compact design and simplifies circuit layout.
- Surface-Mount Package: Encased in a small SOT-23 package, this transistor is suitable for high-density mounting, making it an ideal choice for space-constrained applications.
- Low V<sub>CE(sat): Exhibits a low collector-emitter saturation voltage, which translates to reduced power consumption and improved efficiency in operation.
- High Current Gain: The high current gain (h<sub>FE) of this transistor ensures effective amplification of the input signal, making it suitable for switching and amplification applications.
Applications
The DDTA114TKA is versatile and can be used in a wide range of applications, including:
- Logic level shifters
- Driving low-power loads
- Inverter circuits
- Signal processing
- Power management functions
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
200mW
Operating Temperature Range
-55°C to +150°C
With its robust performance and compact form factor, the DDTA114TKA from Diodes Incorporated is an excellent choice for designers looking to optimize their digital logic implementations. Its ease of use and integration-friendly features make it a go-to component for a variety of electronic projects.