EN
  • EN
  • DE

DDTA114YKA-7

Part No DDTA114YKA-7
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Element Configuration Single
hFE Min 33
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Polarity PNP
RoHS Non-Compliant
Win Source Part Number 971379-DDTA114YKA-7
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DDTA114YKA-7 CAD Model

Description

The DDTA114YKA-7 from Diodes Incorporated is a PNP pre-biased small signal transistor designed for use in a wide range of electronic applications. This high-performance transistor is an ideal choice for space-constrained and power-sensitive designs due to its miniature SOT-23 packaging and its integrated bias resistor network, which simplifies circuit design and reduces component count.

Key Features

  • Pre-Biased Configuration: The built-in resistor network provides a fixed biasing configuration, enabling the device to operate without the need for external resistors, saving board space and reducing assembly costs.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • High Current Gain: With a high current gain (hFE), the DDTA114YKA-7 provides excellent amplification of the input signal, making it suitable for signal processing applications.
  • Power Management: Its efficient power handling capability makes it a good choice for power management circuits, including voltage regulators and switches.
  • RoHS Compliant: The DDTA114YKA-7 complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The versatility of the DDTA114YKA-7 allows it to be used in various applications such as:

  • Power supply circuits
  • DC/DC converters
  • Signal processing
  • Motor control circuits
  • Audio amplifiers
  • Telecommunication devices

Technical Specifications

Parameter Value
Package SOT-23
Configuration Single
Collector-Base Voltage (VCBO) 50V
Collector-Emitter Voltage (VCEO) 50V
Emitter-Base Voltage (VEBO) 5V
Collector Current (IC) 100mA
Power Dissipation (PD) 200mW
Operating Temperature Range -55°C to +150°C

Overall, the DDTA114YKA-7 PNP pre-biased transistor from Diodes Incorporated offers a reliable and efficient solution for designers seeking to optimize their circuit designs with a compact, high-performance component.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess