EN
  • EN
  • DE

DDTB114EU-7-F

Part No DDTB114EU-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT323 / PNP PRE-BIASED 500 mA SOT-323 SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) at Ic, Vce 56 at 50mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 2.5mA, 50mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 200MHz
Power - Max 200mW
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SOT-323
Part Number Series DTB114
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803639-DDTB114EU-7-F
Ultra Librarian 3D Model Ultra Librarian DDTB114EU-7-F CAD Model

Description

Introducing the DDTB114EU-7-F from Diodes Incorporated

The DDTB114EU-7-F is a robust digital transistor, a product meticulously designed by Diodes Incorporated to cater to the needs of modern electronic circuits. This versatile component combines a high-performance bipolar transistor with built-in bias resistors to simplify circuit design and streamline manufacturing processes.

Key Features

  • Integrated Bias Resistor Network: The DDTB114EU-7-F incorporates a pre-configured resistor network, enabling the transistor to switch and amplify signals without the need for external resistors. This integration reduces component count and board space, enhancing overall reliability and simplifying the design.
  • Surface-Mount Package: Encased in a compact SOT-523 package, this transistor is ideal for space-constrained applications. Its surface-mount technology (SMT) design facilitates efficient assembly and makes it suitable for high-volume production.
  • High Power Dissipation: With a power dissipation of 150mW, the DDTB114EU-7-F can handle a significant amount of power, making it suitable for a wide range of applications that require a combination of compact size and power capability.
  • Low V<sub>CE Saturation: The device features low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss, which is critical for battery-powered devices and power-sensitive applications.

Applications

The DDTB114EU-7-F is designed to be a flexible component suitable for a variety of applications, including but not limited to:

  • Power management circuits
  • Signal processing
  • DC-DC converters
  • Motor control interfaces
  • Logic level shifting circuits

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DDTB114EU-7-F is no exception and has been rigorously tested to meet stringent industry standards for performance and reliability. This ensures that the product not only performs consistently but also maintains its integrity over a wide range of environmental conditions.

Overall, the DDTB114EU-7-F is an excellent choice for designers looking to streamline their circuit designs with a reliable, high-performance digital transistor. Its integration of bias resistors, small form factor, and power efficiency makes it a valuable addition to any electronic project.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8628 $60.3960
165+ $0.7080 $116.8200
255+ $0.6861 $174.9555
350+ $0.6641 $232.4350
450+ $0.6422 $288.9900
605+ $0.5752 $347.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess