EN
  • EN
  • DE

TK80A08K3(Q)

Part No TK80A08K3(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840421-TK80A08K3(Q)
Ultra Librarian 3D Model Ultra Librarian TK80A08K3(Q) CAD Model

Description

The TK80A08K3(Q) is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. This MOSFET features a low drain-source on-resistance (RDS(on)), which minimizes conduction losses and improves overall system efficiency. Its robust design ensures reliable performance in demanding environments.

Applications

  • DC-DC converters: Used in various DC-DC conversion stages to regulate voltage levels efficiently.
  • Motor control circuits: Employed in motor drives for precise speed and torque control.
  • Power supplies: Integrated into power supply units (PSUs) for efficient power delivery.
  • Load switches: Used as electronic switches for controlling power to different loads.
  • Lighting systems: Found in LED lighting systems for dimming and power management.

Features

  • Low drain-source on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High drain current (ID): Capable of handling substantial current levels.
  • High avalanche energy (EAS): Provides robustness against voltage spikes and transient events.
  • Logic Level Gate Drive: Allows for direct drive from microcontrollers and other logic devices, simplifying the driving circuitry.
  • Fast switching speed: Enables efficient operation in high-frequency switching applications.
  • RoHS compliant: Meets environmental regulations, making it suitable for global markets.

Benefits

  • Improved system efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency.
  • Reduced heat generation: Lower conduction losses result in less heat, simplifying thermal management.
  • Enhanced reliability: High avalanche energy rating provides protection against voltage transients.
  • Simplified design: Logic level gate drive compatibility simplifies driving circuitry.
  • Compact solution: Available in surface-mount packages for space-saving designs.

Additional Details

The TK80A08K3(Q) typically features a drain-source voltage (VDSS) of 80V and a continuous drain current (ID) of up to 80A (depending on the specific conditions and package). The gate-source voltage (VGSS) is typically rated at ±20V. The device is commonly available in a TO-220 or similar through-hole or surface mount package. The operating junction temperature ranges from -55°C to 175°C. This MOSFET is designed for optimal performance in PWM (Pulse Width Modulation) circuits and other switching applications where efficiency and reliability are critical.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4306 $66.0142
15+ $7.7385 $116.0775
24+ $7.4960 $179.9040
32+ $7.2546 $232.1472
42+ $7.0132 $294.5544
56+ $6.2867 $352.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess