EN
  • EN
  • DE

DMC1015UPD-13

Part No DMC1015UPD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 8V 24V POWERDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMC1015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMC1015UPD-13DIDKR, -DMC1015UPD-13DITR, -DMC1015UPD-13DICT, DMC1015UPD-13DITR, -DMC1015UPD-13DIDKR, DMC1015UPD-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868881-DMC1015UPD-13
Ultra Librarian 3D Model Ultra Librarian DMC1015UPD-13 CAD Model

Description

Introducing the DMC1015UPD-13 P-Channel MOSFET from Diodes Incorporated

The DMC1015UPD-13 is a state-of-the-art P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed for power management applications and is housed in a compact, surface-mount package, making it ideal for space-constrained applications.

With its low threshold voltage and high power dissipation, the DMC1015UPD-13 is engineered to deliver high performance and reliability for a wide range of applications. This includes load switch, power management, and other power-related functions in consumer electronics, portable devices, and industrial equipment.

Key Features of the DMC1015UPD-13

  • Low On-Resistance: The device offers a very low on-resistance (R<sub>DS(on)), which translates to reduced power losses and improved efficiency in your circuit designs.
  • High Power Dissipation: With a power dissipation of 1.3W, this MOSFET can handle significant power, making it suitable for demanding applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage circuits.
  • Compact Footprint: The DMC1015UPD-13 comes in a small 3-pin SOT-23 package, offering a space-saving solution without compromising on performance.
  • RoHS Compliant: Complying with the RoHS directive, this product is free from hazardous substances, making it an environmentally friendly choice for your designs.

Applications

The versatility of the DMC1015UPD-13 MOSFET makes it suitable for a variety of applications, including:

  • Power management circuits
  • Battery-powered systems
  • Load switches
  • DC/DC converters
  • Portable electronic devices
  • Telecommunications equipment

With its robust performance characteristics and compact size, the DMC1015UPD-13 from Diodes Incorporated stands out as a top choice for designers looking to optimize their power management systems. Incorporate this efficient P-Channel MOSFET into your next project for enhanced performance and reliability.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6683 $50.1225
185+ $0.5483 $101.4355
285+ $0.5312 $151.3920
390+ $0.5141 $200.4990
505+ $0.4969 $250.9345
675+ $0.4455 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,922 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess