EN
  • EN
  • DE

DMC2700UDMQ-7

Part No DMC2700UDMQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V24V SOT26 T&R 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array N and P-Channel Complementary 20V 1.34A (Ta), 1.14A (Ta) 1.12W (Ta) Surface Mount SOT-26
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name DMC2700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868884-DMC2700UDMQ-7
Ultra Librarian 3D Model Ultra Librarian DMC2700UDMQ-7 CAD Model

Description

DMC2700UDMQ-7 - A High-Performance MOSFET by Diodes Incorporated

The DMC2700UDMQ-7 is a cutting-edge MOSFET product from Diodes Incorporated, designed to deliver high efficiency and reliability for a wide range of applications. This dual N-channel enhancement mode field-effect transistor is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Constructed with advanced trench MOSFET technology, the DMC2700UDMQ-7 offers excellent on-resistance and low threshold drive, making it an ideal choice for power management tasks. The device is housed in a compact, surface-mount DFN2020-6 (Type B) package, which not only saves valuable board space but also ensures a low thermal resistance path for heat dissipation. This packaging makes the DMC2700UDMQ-7 suitable for use in space-constrained applications while maintaining a high level of performance.

One of the key features of the DMC2700UDMQ-7 is its dual configuration, which allows for flexibility in circuit design. This feature can be particularly useful in applications such as load switching and power conversion, where a compact and efficient solution is required. Additionally, the MOSFET's low input capacitance contributes to faster switching speeds, which is critical for high-frequency operations.

The device boasts a maximum continuous drain current of 4.5A at Ta=25°C, and its maximum drain-source voltage (Vds) is rated at 30V. With these specifications, the DMC2700UDMQ-7 is well-suited for handling moderate power levels in electronic circuits without compromising performance.

Furthermore, the DMC2700UDMQ-7 is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances. This compliance ensures that the product is suitable for use in a variety of markets, including consumer electronics, computing, and telecommunications, where environmental considerations are increasingly important.

In summary, the DMC2700UDMQ-7 from Diodes Incorporated is a highly efficient, reliable, and versatile component that offers the benefits of advanced MOSFET technology in a compact package. It is an excellent choice for designers looking to optimize their power management systems with a high-performance, space-saving solution.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2190 $50.3700
560+ $0.1797 $100.6320
865+ $0.1741 $150.5965
1,190+ $0.1685 $200.5150
1,535+ $0.1629 $250.0515
2,055+ $0.1460 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,374 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess