EN
  • EN
  • DE

DMC4050SSD-13

Part No DMC4050SSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 40V 5.3A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 5.3A
Maximum Rds On at Id,Vgs 45 mOhm @ 3A, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 37.56nC @ 10V
Max Input Capacitance 1790.8pF @ 20V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 014362-DMC4050SSD-13
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian DMC4050SSD-13 CAD Model

Description

Introducing the DMC4050SSD-13 from Diodes Incorporated

Diodes Incorporated is proud to present the DMC4050SSD-13, a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) designed for power management applications. This MOSFET is part of Diodes Incorporated's extensive range of semiconductor products and offers a compact, efficient solution for a wide variety of electronic circuits.

The DMC4050SSD-13 is encapsulated in a small SOP-8 package, which makes it ideal for space-constrained applications without compromising on power and efficiency. With its advanced design, this MOSFET provides excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which are critical parameters for reducing power losses and improving energy efficiency in electronic systems.

Key Features:

  • Low On-Resistance: The DMC4050SSD-13 boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall performance.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), enabling it to handle significant power levels, making it suitable for demanding applications.
  • Low Threshold Voltage: With a low threshold voltage (V<sub>GS(th)), this MOSFET can be easily driven by low-voltage control signals, offering greater compatibility with modern microcontrollers and logic circuits.
  • Fast Switching Speed: The fast switching capabilities of the DMC4050SSD-13 allow for efficient operation at high frequencies, which is essential for reducing switching losses in power conversion applications.

Applications:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control
  • Load Switching

The DMC4050SSD-13 from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing power supplies, motor controllers, or any application requiring efficient power handling, the DMC4050SSD-13 is an excellent choice for your design needs.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated, ensuring that you have all the necessary information to implement this MOSFET effectively in your next project.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4476 $58.1880
315+ $0.3673 $115.6995
490+ $0.3559 $174.3910
675+ $0.3443 $232.4025
870+ $0.3329 $289.6230
1,165+ $0.2985 $347.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess