DMG4812SS N-Channel Enhancement Mode MOSFET by Diodes Incorporated
The DMG4812SS is a high-performance, N-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and is an ideal choice for a wide range of electronic applications.
Featuring advanced trench MOSFET technology, the DMG4812SS offers excellent on-resistance (RDS(on)) and low gate charge (Qg), which results in a highly efficient power conversion with reduced heat dissipation. This makes it a perfect fit for applications that demand high efficiency, such as DC-DC converters, power management in portable devices, and motor control circuits.
The DMG4812SS operates at a continuous drain current of 8.5A, with a 30V drain-source voltage (VDS), which is suitable for mid-range power applications. The device is encapsulated in a compact SOT-363 package, which ensures a small footprint on the PCB and facilitates easy integration into various circuit designs.
Key Features:
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- High continuous drain current (8.5A)
- Drain-source voltage (VDS) of 30V
- Advanced trench MOSFET technology
- Compact SOT-363 package
- Lead-free and RoHS compliant
With its robust design, the DMG4812SS is also characterized by its high reliability and durability, which makes it an excellent choice for industrial and automotive applications where robustness is a critical factor. Additionally, the MOSFET is lead-free and RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.
Whether you are designing power supplies, battery management systems, or looking to improve the efficiency of your existing applications, the DMG4812SS from Diodes Incorporated offers the performance and reliability you need. Its advanced features and compact design make it a versatile and valuable component for any power management task.