EN
  • EN
  • DE

DMG4812SSS

Part No DMG4812SSS
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE MOSFET WITH SCHOTTKY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168077-DMG4812SSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG4812SSS CAD Model

Description

Introducing the DMG4812SSS N-Channel MOSFET by Diodes Incorporated

The DMG4812SSS is a high-performance, N-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a trusted name in the field of discrete, logic, analog, and mixed-signal semiconductors. Designed to address the demanding requirements of modern electronic applications, the DMG4812SSS is a testament to Diodes Incorporated's commitment to providing innovative and reliable components for the global market.

Key Features:

  • Low On-Resistance: The DMG4812SSS offers exceptionally low on-resistance (RDS(on)) which results in reduced conduction losses and improved power efficiency, making it an ideal choice for power management applications.
  • High Continuous Drain Current: With a robust continuous drain current (ID) capability, this MOSFET can handle high levels of current without compromising performance, ensuring reliability in demanding situations.
  • Fast Switching Speed: The fast switching characteristics of the DMG4812SSS minimize switching losses and enhance performance in high-frequency circuits.
  • Thermal Management: The device comes in a thermally efficient package that aids in maintaining optimal operating temperatures, thereby enhancing its longevity and stability.

Applications:

The DMG4812SSS is versatile and can be used in a wide array of applications, including but not limited to:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Battery management systems
  • Load switches

Package and Quality:

Encased in a compact, surface-mount package, the DMG4812SSS is designed for space-conscious applications requiring high-density board layouts. Its small form factor does not compromise its electrical capabilities, making it a preferred choice for designers looking to optimize board space without sacrificing performance.

Diodes Incorporated ensures that the DMG4812SSS meets rigorous quality standards, and the device is compliant with RoHS directives, reflecting the company's dedication to environmental responsibility and the production of safe, high-quality components.

In conclusion, the DMG4812SSS N-Channel MOSFET from Diodes Incorporated stands out as a superior component for designers seeking efficiency, reliability, and performance. Its technical excellence and adaptability make it an essential building block in the development of cutting-edge electronic systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess