EN
  • EN
  • DE

DMN10H170SVT-7

Part No DMN10H170SVT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 2.6A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 100 V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23
Family Name DMN10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN10H170SVT-7DICT, DMN10H170SVT-7DIDKR, DMN10H170SVT-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868930-DMN10H170SVT-7
Ultra Librarian 3D Model Ultra Librarian DMN10H170SVT-7 CAD Model

Description

DMN10H170SVT-7 Power MOSFET by Diodes Incorporated

The DMN10H170SVT-7 is a high-performance, surface-mount Power MOSFET manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This device is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management and switching with minimal losses.

Key Features:

  • Device Type: MOSFET
  • Configuration: Single
  • Channel Mode: Enhancement Mode
  • Channel Type: N-Channel
  • Drain-Source Voltage (Vdss): 170V
  • Continuous Drain Current (Id): 4.2A
  • Power Dissipation (Pd): 1.25W
  • Rds On (Max) @ Id, Vgs: 270 mOhm @ 2.1A, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 7.3nC @ 10V
  • Operating Temperature: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-3
  • Lead Free Status / RoHS Status: Lead free / RoHS Compliant

The DMN10H170SVT-7 is typically used in a variety of applications, including power management in portable devices, DC/DC converters, load switches, and other high-efficiency applications. Its high drain-source voltage and continuous drain current rating make it suitable for high voltage applications, while its low on-resistance ensures high efficiency and low heat generation.

Its compact SOT-23-3 package makes it ideal for space-constrained applications, and its surface-mount design allows for efficient assembly in automated manufacturing processes. Additionally, the DMN10H170SVT-7 is designed to withstand high energy pulses in the avalanche and commutation modes, which is critical for reliable operation under harsh conditions.

With its combination of high performance, reliability, and efficiency, the DMN10H170SVT-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions. Its compliance with RoHS standards also ensures that it meets environmental regulations, making it a responsible choice for both commercial and industrial applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1046 $50.2080
1,170+ $0.0858 $100.3860
1,810+ $0.0831 $150.4110
2,485+ $0.0805 $200.0425
3,215+ $0.0778 $250.1270
4,305+ $0.0697 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess