Product Overview: DMN2025UFDF-7 from Diodes Incorporated
The DMN2025UFDF-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of power management devices, engineered to cater to a wide array of power requirements across various electronic applications.
Key Features
- Low On-Resistance: The DMN2025UFDF-7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency during operation, making it suitable for power-intensive applications.
- High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant levels of current, making it ideal for high-power applications.
- Advanced Packaging: Enclosed in a compact, surface-mount DFN2020-6 package, the DMN2025UFDF-7 offers a space-saving solution without compromising on performance.
- Low Threshold Voltage: The low threshold voltage ensures that the device can be easily turned on at lower gate voltages, enhancing its usability in low-voltage applications.
Applications
The DMN2025UFDF-7 is versatile and can be used in a variety of applications, including:
- Power management modules
- DC-DC converters
- Battery management systems
- Load switches
- Motor control circuits
Technical Specifications
- Configuration: Dual N-Channel
- Drain-Source Voltage (V<sub>DS): 20V
- Continuous Drain Current (I<sub>D): 6.5A
- Power Dissipation (P<sub>D): 1.25W
- R<sub>DS(on): As low as 20 mΩ at V<sub>GS = 4.5V
- Operating Temperature Range: -55°C to +150°C
The DMN2025UFDF-7 is a testament to Diodes Incorporated's commitment to providing innovative, robust, and energy-efficient solutions for the electronics industry. Whether for consumer electronics, automotive applications, or industrial systems, this dual N-channel MOSFET stands out with its superior performance and reliability.