The DMN2041LSD, from Diodes Incorporated, is a high-performance, N-channel enhancement mode field effect transistor (FET) designed for a wide range of applications. This semiconductor device offers an excellent balance of on-resistance and low gate charge, making it an ideal choice for power management tasks in both commercial and industrial electronics.
Key Features
- Low On-Resistance: The device boasts a low on-resistance, which translates to reduced conduction losses and improved efficiency in applications where it is used.
- High-Speed Switching: The DMN2041LSD is optimized for fast switching speeds, enabling efficient operation in circuits that require quick transitions.
- Low Gate Threshold Voltage: A low gate threshold voltage ensures that the device can be easily driven by low-voltage logic signals, making it compatible with a variety of control circuits.
- Advanced Packaging: Utilizing a small form factor package, the DMN2041LSD saves valuable board space while still providing excellent thermal performance.
- Robust Thermal Performance: With its power dissipation capabilities, the DMN2041LSD can handle significant power without overheating, ensuring reliability even under strenuous conditions.
Applications
The DMN2041LSD is suitable for a range of applications, including:
- Power Management Circuits
- DC-DC Converters
- Battery Management Systems
- Load Switches
- Motor Control Modules
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
20V |
| Continuous Drain Current (ID) |
6.5A |
| Power Dissipation (PD) |
1.25W |
| On-Resistance (RDS(on)) |
20mΩ at VGS = 4.5V |
| Operating Temperature Range |
-55°C to +150°C |
Overall, the DMN2041LSD is a versatile and reliable component that can be integrated into a multitude of electronic systems to enhance efficiency and performance. Its robust design and favorable electrical characteristics make it a go-to choice for engineers and designers looking for a high-quality N-channel MOSFET.