EN
  • EN
  • DE

DMN2044UCB4-7

Part No DMN2044UCB4-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 3.3A U-WLB1010-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features N-Channel 20 V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-UFBGA, WLBGA
Case / Package U-WLB1010-4
Family Name DMN2044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMN2044UCB4-7DICT, DMN2044UCB4-7DITR, DMN2044UCB4-7DIDKR, DMN2044UCB4-7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845780-DMN2044UCB4-7
Ultra Librarian 3D Model Ultra Librarian DMN2044UCB4-7 CAD Model

Description

Product Overview: DMN2044UCB4-7 - Diodes Incorporated

The DMN2044UCB4-7, from Diodes Incorporated, is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed for a wide range of applications. Utilizing advanced trench technology, this MOSFET offers excellent on-resistance and low gate charge, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The DMN2044UCB4-7 boasts a very low on-resistance, typically just 20 mOhms at VGS of 4.5V. This characteristic ensures efficient power handling and reduced losses during operation, which is crucial for maintaining energy efficiency in electronic circuits.
  • High Continuous Drain Current: With a continuous drain current (ID) of up to 6.3 A, this MOSFET can handle significant power, making it suitable for high-demand applications.
  • Low Gate Threshold Voltage: A low gate threshold voltage (VGS(th)) allows the DMN2044UCB4-7 to be easily driven by logic-level voltages, facilitating its use with microcontrollers and other logic devices.
  • Advanced Trench Technology: The use of trench technology not only reduces on-resistance but also minimizes gate charge (Qg), which enhances the switching performance of the DMN2044UCB4-7.
  • Small Form Factor: Housed in a compact DFN2020-6 (Type B) package, the DMN2044UCB4-7 is optimized for space-constrained applications without compromising on power and performance.

Applications

The DMN2044UCB4-7 is versatile and can be used in various applications such as:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Modules

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the DMN2044UCB4-7 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance under various conditions. Whether you're designing power supplies or looking to integrate efficient switching into your product, the DMN2044UCB4-7 offers a solution that engineers can trust.

For detailed specifications and application notes, designers should consult the comprehensive datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3941 $51.2330
310+ $0.3233 $100.2230
480+ $0.3132 $150.3360
660+ $0.3031 $200.0460
855+ $0.2930 $250.5150
1,145+ $0.2627 $300.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess