EN
  • EN
  • DE

DMN3005LK3

Part No DMN3005LK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168140-DMN3005LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3005LK3 CAD Model

Description

Introducing the DMN3005LK3 N-Channel MOSFET

The DMN3005LK3 is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This MOSFET is a part of their extensive range of power management devices, tailored for efficient power conversion and control in a variety of electronic applications.

Key Features

  • Low On-Resistance: The DMN3005LK3 boasts an extremely low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency in circuits where it is deployed.
  • High Continuous Drain Current: With a high continuous drain current (ID) capability, this MOSFET can handle substantial current loads without compromising performance, making it suitable for high power density applications.
  • High-Speed Switching: Engineered for rapid switching, the DMN3005LK3 is an ideal choice for applications requiring fast transition times, such as switching power supplies and motor control circuits.
  • Thermal Management: The device comes in a thermally efficient package that aids in the dissipation of heat, ensuring stable operation even under high current conditions.

Applications

The versatility of the DMN3005LK3 MOSFET allows it to be used across a wide range of electronic applications. These include, but are not limited to, power management tasks in consumer electronics, computer peripherals, networking equipment, and industrial systems. Its high efficiency and reliability make it particularly well-suited for DC-DC converters, load switches, and power amplification tasks.

Package and Quality Assurance

The DMN3005LK3 is presented in a compact, surface-mount package known as the DFN2020-6 (Type B), which not only saves valuable board space but also provides excellent thermal performance. Diodes Incorporated ensures that each unit meets rigorous quality standards, providing designers with confidence in the reliability and longevity of their electronic designs.

In conclusion, the DMN3005LK3 from Diodes Incorporated is a powerful and efficient solution for modern electronic power management challenges, combining low on-resistance, high current handling, and fast switching speeds in a compact package.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8422 $64.4770
80+ $1.5119 $120.9520
120+ $1.4645 $175.7400
165+ $1.4172 $233.8380
215+ $1.3710 $294.7650
285+ $1.2289 $350.2365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess