EN
  • EN
  • DE

DMN3016LFDF-7

Part No DMN3016LFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12A 6UDFN / N-Channel 30 V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 12mOhm @ 11A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 25.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1415 pF @ 15 V
Power Dissipation (Max) 2.02W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package U-DFN2020-6 (Type F)
Package / Case 6-UDFN Exposed Pad
Base Product Number DMN3016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names DMN3016LFDF-7DITR,DMN3016LFDF-7DICT,DMN3016LFDF-7-ND,DMN3016LFDF-7DIDKR
Standard Package 3,000
Win Source Part Number 1109685-DMN3016LFDF-7
Ultra Librarian 3D Model Ultra Librarian DMN3016LFDF-7 CAD Model

Description

The DMN3016LFDF-7 is a high-performance, N-Channel MOSFET produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications, including but not limited to, power supplies, DC-DC converters, and motor drives.

Key Features:

  • Low On-Resistance: The DMN3016LFDF-7 boasts a low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses. This feature is particularly beneficial in applications that require high current handling capabilities.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), making it suitable for high-power applications. This capability allows for the reliable operation of the device even under demanding conditions.
  • PowerDI™ 3333-8 Package: The device is housed in a PowerDI™ 3333-8 package, which is known for its compact footprint and excellent thermal performance. This packaging ensures that the MOSFET can handle higher power densities with ease.
  • Low Threshold Voltage: With a low threshold voltage (VGS(th)), the DMN3016LFDF-7 can be easily driven at lower gate voltages, making it compatible with a wide range of drive circuits and simplifying the design process.
  • Fast Switching Speed: The MOSFET is designed for fast switching, which reduces switching losses and improves overall efficiency in high-frequency applications.
  • RoHS Compliant: In adherence to environmental standards, the DMN3016LFDF-7 is RoHS compliant, making it suitable for use in applications that require environmentally friendly components.

Applications:

The versatility of the DMN3016LFDF-7 allows it to be used in a variety of electronic circuits and systems. Some of the typical applications include:

  • Power Management Systems
  • DC-DC Converters
  • Battery Powered Devices
  • Computing and Server Systems
  • Motor Control Circuits

With its combination of high efficiency, reliability, and performance, the DMN3016LFDF-7 from Diodes Incorporated stands out as an exceptional choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3223 $51.5680
380+ $0.2645 $100.5100
590+ $0.2562 $151.1580
810+ $0.2480 $200.8800
1,045+ $0.2397 $250.4865
1,400+ $0.2149 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess