EN
  • EN
  • DE

DMN3018SSD

Part No DMN3018SSD
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168147-DMN3018SSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN3018SSD CAD Model

Description

Introducing the DMN3018SSD N-Channel MOSFET by Diodes Incorporated

The DMN3018SSD is a high-performance N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is engineered to deliver efficient power management and conversion in a wide range of electronic applications.

Constructed with advanced trench technology, the DMN3018SSD offers a low on-resistance (RDS(on)) of just 6.5mΩ at VGS = 10V, which significantly reduces conduction losses and enhances overall device efficiency. The MOSFET is capable of handling a continuous drain current (ID) of up to 22A, ensuring reliable performance in high-current scenarios.

With a maximum drain-source voltage (VDSS) of 30V, the DMN3018SSD is well-suited for a variety of power applications, including power supply circuits, DC-DC converters, motor drives, and other switching applications that require fast switching and low on-state resistance.

One of the key features of this MOSFET is its robustness. The DMN3018SSD is designed with a high threshold voltage (VTH) which minimizes the risk of unintended turn-on in high-noise environments. Furthermore, it is protected against electrostatic discharge (ESD) up to 2kV, ensuring durability and a longer operational lifespan.

The packaging of the DMN3018SSD is another highlight. It comes in a compact, surface-mount SO-8 package, which is ideal for space-constrained applications. The small form factor does not compromise its thermal performance, as the package is designed to offer excellent heat dissipation, ensuring the MOSFET operates within its specified temperature range even under heavy loads.

For design flexibility, the DMN3018SSD is compatible with standard gate drive voltages, making it easy to integrate into existing circuit designs without the need for additional drive circuitry. Its fast switching speed also helps to reduce switching losses, contributing to the efficiency of the overall system.

Whether you're designing power management systems for consumer electronics, automotive applications, or industrial equipment, the DMN3018SSD from Diodes Incorporated is a reliable and efficient choice that delivers performance, durability, and energy savings.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1895 $50.2175
645+ $0.1555 $100.2975
1,000+ $0.1507 $150.7000
1,375+ $0.1458 $200.4750
1,775+ $0.1410 $250.2750
2,375+ $0.1264 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,959 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess