EN
  • EN
  • DE

DMN3052LSS

Part No DMN3052LSS
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description SINGLE N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168164-DMN3052LSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN3052LSS CAD Model

Description

DMN3052LSS N-Channel Enhancement Mode Field Effect Transistor

The DMN3052LSS from Diodes Incorporated is a high-performance, N-channel enhancement mode field effect transistor (FET) designed for a wide range of applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) and low gate charge, making it suitable for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 8.7 mΩ at VGS = 10V, ensuring efficient operation and reduced losses in circuits.
  • High Continuous Drain Current: With a continuous drain current (ID) of 23A, the DMN3052LSS can handle significant power, making it ideal for demanding applications.
  • Gate Threshold Voltage: A typical gate threshold voltage (VGS(th)) of 1.0V to 2.5V offers a broad operating range and compatibility with various drive voltages.
  • Fast Switching Speed: The FET's fast switching speed is beneficial for applications requiring high-frequency operation.
  • Low Gate Charge: The low gate charge (Qg) facilitates efficient switching performance and reduces power dissipation.
  • Power Dissipation: With a power dissipation (PD) of 2.5W, the DMN3052LSS can handle moderate levels of power without overheating.

Applications

The DMN3052LSS is versatile and can be used in various applications, including:

  • Power supply converters
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management in portable devices

Package and Quality

The DMN3052LSS is offered in an SOP-8 package, which is not only compact but also provides excellent thermal performance. The product meets rigorous industry standards for quality and reliability, ensuring stable performance across a wide range of environmental conditions.

Conclusion

With its robust feature set and high-performance capabilities, the DMN3052LSS from Diodes Incorporated is an excellent choice for designers looking to optimize power efficiency and performance in their electronic designs.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess