EN
  • EN
  • DE

DMN3190LDW-13

Part No DMN3190LDW-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 1A SOT363 / Mosfet Array 2 N-Channel (Dual) 30V 1A 320mW Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 1A
Rds On (Max) @ Id, Vgs 190mOhm @ 1.3A, 10V
Vgs(th) (Max) @ Id 2.8V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 87pF @ 20V
Power - Max 320mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number DMN3190
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMN3190LDW-13DI-ND,DMN3190LDW-13DICT,-DMN3190LDW-13DIDKR,DMN3190LDW-13DI,-DMN3190LDW-13DICT,-DMN3190LDW-13DITR,DMN3190LDW-13DIDKR,DMN3190LDW-13DITR
Standard Package 10,000
Win Source Part Number 1324723-DMN3190LDW-13
Ultra Librarian 3D Model Ultra Librarian DMN3190LDW-13 CAD Model

Description

The DMN3190LDW-13 from Diodes Incorporated is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) that is designed for power management applications. This MOSFET is a part of Diodes Incorporated's extensive range of semiconductor products and is known for its efficiency and reliability.

Key Features

  • Low On-Resistance: The DMN3190LDW-13 boasts a low on-resistance, which translates to reduced power loss and improved efficiency in operation, making it suitable for high-efficiency power management designs.
  • Dual N-Channel MOSFET: This product features two N-channel MOSFETs in a single package, providing designers with the flexibility to use both transistors in complementary switching applications or to parallel them for higher current handling capability.
  • High-Speed Switching: With fast switching capabilities, the DMN3190LDW-13 ensures minimal switching losses and is ideal for applications requiring high-speed operation.
  • Advanced Packaging: Housed in a compact SO-8 package, the MOSFET offers a space-saving solution without compromising on performance. Its small footprint is particularly beneficial for densely packed PCBs.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, the DMN3190LDW-13 is lead-free and RoHS compliant, minimizing the environmental impact and meeting global standards for hazardous substance restrictions.

Applications

The DMN3190LDW-13 is suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Technical Specifications

Some of the key technical specifications of the DMN3190LDW-13 include:

  • Drain-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 6.5A
  • Power Dissipation (PD): 2.5W
  • Operating Temperature Range: -55°C to +150°C

For detailed product information, datasheets, and support, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1037 $50.2945
1,030+ $0.0971 $100.0130
1,605+ $0.0937 $150.3885
2,300+ $0.0870 $200.1000
2,990+ $0.0837 $250.2630
3,740+ $0.0803 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess